PJ Company HR SERIES: Hard Rubber Wheels 520HR64

Description
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)
Description
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)

Suppliers

Company
Product
Description
Supplier Links
HR SERIES: Hard Rubber Wheels - 520HR64 - PJ Company
Compton, CA, USA
HR SERIES: Hard Rubber Wheels
520HR64
HR SERIES: Hard Rubber Wheels 520HR64
CAPACITY: 185 - 600 LBS. HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required. Characteristics: Temperature range -40 to +160 degrees F Durometer 80 (+/-5) Shore A Options: Thread Guards (add suffix TG) Wheel Seals (add suffix WS)

CAPACITY: 185 - 600 LBS.
HR wheels are constructed of a solid rubber composition throughout and provide higher capacities than soft rubber. these wheels are non-marking with good floor protection and resistant to water, oil, and most acids. These wheels are used where low cost, easy rolling wheels are required.
Characteristics:
Temperature range -40 to +160 degrees F
Durometer 80 (+/-5) Shore A
Options:
Thread Guards (add suffix TG)
Wheel Seals (add suffix WS)

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 520HR64
Product Name HR SERIES: Hard Rubber Wheels
Maximum Load 500 lbs (227 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2430376 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 441 lbs (200 kg)
Wheel Diameter 15.75 inch (400 mm)
View Details
NWTA Electric Golf Wheel With Clutch 12mm BORE RH - ATV7705 - Plasticwheels Ltd.
Specs
Wheel Type Poly/Plastic
Maximum Load 276 lbs (125 kg)
Wheel Diameter 9.65 inch (245 mm)
View Details
DF SERIES: Drop Forged Wheels - 630DF97 - PJ Company
Specs
Maximum Load 5500 lbs (2494 kg)
Wheel Diameter 6 inch (152 mm)
Wheel Width 3 inch (76.2 mm)
View Details