Plasticwheels Ltd. 10" WHITE INDUSTRIAL BOX CT. 1" 90mm RIBBED TYRE ATV8670

Description
Hub Material: Polypropylene Tire Material: EVA
Description
Hub Material: Polypropylene Tire Material: EVA

Suppliers

Company
Product
Description
Supplier Links
10
Rugeley, United Kingdom
10" WHITE INDUSTRIAL BOX CT. 1" 90mm RIBBED TYRE
ATV8670
10" WHITE INDUSTRIAL BOX CT. 1" 90mm RIBBED TYRE ATV8670
Hub Material: Polypropylene Tire Material: EVA

Hub Material: Polypropylene
Tire Material: EVA

Supplier's Site

Technical Specifications

  Plasticwheels Ltd.
Product Category Wheels
Product Number ATV8670
Product Name 10" WHITE INDUSTRIAL BOX CT. 1" 90mm RIBBED TYRE
Wheel Type Rubber/Plastic
Maximum Load 66.15 lbs (30 kg)
Wheel Diameter 10.24 inch (260 mm)
Wheel Width 3.54 inch (90 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.21
Specs
Wheel Type V-grooved
Maximum Load 388 lbs (176 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Trolley Wheels - 6949049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Standard Crane Wheel - WC-242 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 24 inch (610 mm)
Wheel Width 4 inch (102 mm)
View Details