RS Components, Ltd.
Trolley Wheels
2785949
Description
LAG 13128 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 13128 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
2785949 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
298 lbs (135 kg)
|
|
Wheel Diameter
|
6.3 inch (160 mm)
|
|
Wheel Width
|
1.77 inch (45 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Solid
Maximum Load
2866 lbs (1300 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
243 lbs (110 kg)
Wheel Diameter
4.92 inch (125 mm)
View Details
Wheel Type
Solid
Maximum Load
353 lbs (160 kg)
Wheel Diameter
3.94 inch (100 mm)
View Details
Wheel Type
Plastic; Polyurethane
Maximum Load
165 lbs (75 kg)
Wheel Diameter
10.24 inch (260 mm)
View Details