PJ Company RA SERIES: Rubber Mold on Aluminum Hub Wheels 420RA60

Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes
Description
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

Suppliers

Company
Product
Description
Supplier Links
RA SERIES: Rubber Mold on Aluminum Hub Wheels - 420RA60 - PJ Company
Compton, CA, USA
RA SERIES: Rubber Mold on Aluminum Hub Wheels
420RA60
RA SERIES: Rubber Mold on Aluminum Hub Wheels 420RA60
CAPACITY: 225 - 800 LBS. The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance. Characteristics: Temperature range -45 to +160 degrees F Polished aluminum hub Durometer 70 (+/-5) Shore A Ribbed hub for diameter 4" and above Options: Neoprene tread on aluminum hub (NA) Non-marking tread on aluminum hub (NM) For plastic thrust washer use suffix "TW; ex. 420RA64TW Additional sizes

CAPACITY: 225 - 800 LBS.
The RA wheel has a cushion rubber tread molded to an aluminum core. This wheel offers smooth rolling action. The aluminum core reduces the weight of the wheel while maintaining capacity and enhancing the appearance.
Characteristics:
Temperature range -45 to +160 degrees F
Polished aluminum hub
Durometer 70 (+/-5) Shore A
Ribbed hub for diameter 4" and above Options:
Neoprene tread on aluminum hub (NA)
Non-marking tread on aluminum hub (NM)
For plastic thrust washer use suffix "TW; ex. 420RA64TW
Additional sizes

Supplier's Site

Technical Specifications

  PJ Company
Product Category Wheels
Product Number 420RA60
Product Name RA SERIES: Rubber Mold on Aluminum Hub Wheels
Maximum Load 350 lbs (159 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 441 lbs (200 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Standard Crane Wheel - WC-301 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 30 inch (762 mm)
Wheel Width 4 inch (102 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details