Sugatsune America, Inc. HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F JS385-200F

Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Description
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment
Datasheet
Datasheet Summary
Powered by GS/AI

The JS385-200F is a flat-shaped, sealed stainless steel roller designed for heavy-duty outdoor use. It has a roller diameter of 200 mm (7-7/8 inches), a width of 50 mm (1-31/32 inches), and a maximum load capacity of 2800 kgf (6160 lbs) when paired with the JS375-200F bracket. The roller includes a spring washer and features a threaded bore of M24 (15/64 inches) for mounting. Its overall length is 86 mm (3-25/64 inches), and it weighs 11.7 kg.

Datasheet Summary
Powered by GS/AI

The JS385-200F is a flat-shaped, sealed stainless steel roller designed for heavy-duty outdoor use. It has a roller diameter of 200 mm (7-7/8 inches), a width of 50 mm (1-31/32 inches), and a maximum load capacity of 2800 kgf (6160 lbs) when paired with the JS375-200F bracket. The roller includes a spring washer and features a threaded bore of M24 (15/64 inches) for mounting. Its overall length is 86 mm (3-25/64 inches), and it weighs 11.7 kg.

Suppliers

Company
Product
Description
Supplier Links
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F - JS385-200F - Sugatsune America, Inc.
Carson, CA, United States
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F
JS385-200F
HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F JS385-200F
Flat-shaped roller without bracket Sealed bearing ideal for outdoor environment

  • Flat-shaped roller without bracket
  • Sealed bearing ideal for outdoor environment
Supplier's Site Datasheet

Technical Specifications

  Sugatsune America, Inc.
Product Category Casters
Product Number JS385-200F
Product Name HEAVY DUTY STAINLESS STEEL ROLLER (FLAT-SHAPE) - JS385-200F
Wheel Type Flat-Shaped Roller
Unlock Full Specs
to access all available technical data

Similar Products

CASTER - HR-75PB - HR-75PB - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 562 lbs (255 kg)
View Details
HEAVY DUTY STAINLESS STEEL ROLLER WITH BRACKET (L-SHAPE) - JS315-100L - JS315-100L - Sugatsune America, Inc.
Specs
Wheel Type L-Shaped Roller
Wheel Width 2.81 inch (71.44 mm)
Overall Height 4.94 inch (125 mm)
View Details
PARTS SEPARABLE CASTER (W/GLIDE) - CABF-75/BLK - CABF-75/BLK - Sugatsune America, Inc.
Specs
Wheel Type Twin Wheel
Features Threaded Stem
Maximum Load 265 lbs (120 kg)
View Details
CASTER - EX-100N12 - EX-100N12 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Wheel Type Single Wheel
Features Threaded Stem
Maximum Load 220 lbs (100 kg)
View Details