RS Components, Ltd.
Trolley Wheels
3379781
Description
LAG 27856 Trolley Wheel
Request a Quote
Email Supplier
Description
LAG 27856 Trolley Wheel
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Wheels |
|
Product Number
|
3379781 |
|
Product Name
|
Trolley Wheels |
|
Wheel Type
|
Rubber/Plastic; Solid
|
|
Maximum Load
|
176 lbs (80 kg)
|
|
Wheel Diameter
|
3.94 inch (100 mm)
|
|
Wheel Width
|
1.18 inch (30 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Wheel Type
Rubber/Plastic; Solid
Maximum Load
110 lbs (50 kg)
Wheel Diameter
7.87 inch (200 mm)
View Details
Wheel Type
Plastic; Polyamide
Maximum Load
882 lbs (400 kg)
Wheel Diameter
5.91 inch (150 mm)
View Details
Maximum Load
331 lbs (150 kg)
Wheel Diameter
6.3 inch (160 mm)
Wheel Width
1.65 inch (42 mm)
View Details
Wheel Type
Rubber/Plastic; Solid
Maximum Load
441 lbs (200 kg)
Wheel Diameter
6.3 inch (160 mm)
View Details