Colson Caster Corporation Rubber Tread Wheel 7.00008.671

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Rubber Tread Wheel
7.00008.671
Rubber Tread Wheel 7.00008.671

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00008.671
Product Name Rubber Tread Wheel
Wheel Type Rubber/Metal
Maximum Load 840 lbs (381 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 3 inch (76.2 mm)
Hub Length 3.25 inch (82.55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 1, 19.6 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M1ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 245 to 490 lbs (111 to 222 kg)
Wheel Diameter 0.7717 inch (19.6 mm)
View Details
Trolley Wheels - 2478427 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 662 lbs (300 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
12
Specs
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 12.01 inch (305 mm)
View Details