Colson Caster Corporation Metal Wheel 7.00004.199

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Metal Wheel
7.00004.199
Metal Wheel 7.00004.199

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 7.00004.199
Product Name Metal Wheel
Wheel Type Metal
Maximum Load 4000 lbs (1814 kg)
Wheel Diameter 4 inch (102 mm)
Wheel Width 4 inch (102 mm)
Hub Length 4.25 inch (108 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 1718319 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 772 lbs (350 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Hardened (R60-62) 52100 Steel #1 Precision Guide Wheel - A 7Q16M1 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 56.65 lbs (25.69 kg)
Wheel Diameter 0.7795 inch (19.8 mm)
View Details
Specs
Wheel Type Poly/Plastic
Maximum Load 200 lbs (90.7 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Soft Rubber Wheel - W-4-SRB-5200 - Caster Warehouse Inc.
Specs
Wheel Type Solid Rubber
Maximum Load 170 lbs (77.1 kg)
Wheel Diameter 4 inch (102 mm)
View Details