Irwin Car and Equipment Standard Crane Wheel WC-182

Description
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
Datasheet
Description
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Crane Wheel - WC-182 - Irwin Car and Equipment
Irwin, PA, USA
Standard Crane Wheel
WC-182
Standard Crane Wheel WC-182
Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.

Irwin Car and Equipment, recognized for decades around the world as the expert in wheel assemblies and heavy-duty, rail-based material handling equipment, also supplies standard and custom crane wheels for all applications. Available in diameters of 6" to 36" and up, we also design and manufacture custom wheels for your specific design application in any configuration. And, our sales engineers are always ready to make recommendations when these wheels need to be integrated into complete wheel assemblies.

Supplier's Site Datasheet

Technical Specifications

  Irwin Car and Equipment
Product Category Wheels
Product Number WC-182
Product Name Standard Crane Wheel
Wheel Type Flanged
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 399886 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 110 lbs (50 kg)
Wheel Diameter 5.91 inch (150 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1108 lbs (502 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Standard Crane Wheel - WCL-151 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 15 inch (381 mm)
Wheel Width 2.25 inch (57.15 mm)
View Details
Polyurethane Iron Core (PI) - PI1225R-16 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 2800 lbs (1270 kg)
Wheel Diameter 12 inch (305 mm)
View Details