Colson Caster Corporation Polyurethane Tread & Molded Nylon Wheel 5.00008.931.3

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyurethane Tread & Molded Nylon Wheel
5.00008.931.3
Polyurethane Tread & Molded Nylon Wheel 5.00008.931.3

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 5.00008.931.3
Product Name Polyurethane Tread & Molded Nylon Wheel
Wheel Type Molded Nylon, Aluminum Core
Maximum Load 1500 lbs (680 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 2 inch (50.8 mm)
Hub Length 2.19 inch (55.56 mm)
Unlock Full Specs
to access all available technical data

Similar Products

1.8
Specs
Wheel Type V-grooved
Maximum Load 736 lbs (334 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Trolley Wheels - 4208955 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Solid
Maximum Load 6174 lbs (2800 kg)
Wheel Diameter 11.81 inch (300 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 240 lbs (109 kg)
Wheel Diameter 4 inch (102 mm)
View Details
Specs
Wheel Type Solid Poly; Solid Elastomer
Maximum Load 1000 lbs (454 kg)
Wheel Diameter 5 inch (127 mm)
View Details