Colson Caster Corporation Polyolefin Wheel 4.00008.812

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Polyolefin Wheel
4.00008.812
Polyolefin Wheel 4.00008.812

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 4.00008.812
Product Name Polyolefin Wheel
Wheel Type Plastic
Maximum Load 600 lbs (272 kg)
Wheel Diameter 8 inch (203 mm)
Wheel Width 1.5 inch (38.1 mm)
Hub Length 1.62 inch (41.27 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2ADJ - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 400037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 176 lbs (80 kg)
Wheel Diameter 3.15 inch (80 mm)
View Details
V-Groove Wheels - VF and VI Wheels - RWM Casters Company
Specs
Wheel Type Metal; V-grooved
Maximum Load 700 to 15000 lbs (317 to 6803 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details