Colson Caster Corporation Peforma Rubber Wheel 1.00003.441

Description
Description

Suppliers

Company
Product
Description
Supplier Links
Jonesboro, AR, USA
Peforma Rubber Wheel
1.00003.441
Peforma Rubber Wheel 1.00003.441

Technical Specifications

  Colson Caster Corporation
Product Category Wheels
Product Number 1.00003.441
Product Name Peforma Rubber Wheel
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 125 lbs (56.69 kg)
Wheel Diameter 3 inch (76.2 mm)
Wheel Width 0.8750 inch (22.22 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Studed Guide Wheel, Size 2, 30.7 Outside Diameter. Material: 52100 Carbon Steel. - A 7Q17M2STA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 535 to 1057 lbs (243 to 479 kg)
Wheel Diameter 1.21 inch (30.7 mm)
View Details
Trolley Wheels - 2547365 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1984 lbs (900 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
Faultless Caster
Specs
Wheel Type Solid Rubber
Maximum Load 100 lbs (45.35 kg)
Wheel Diameter 3 inch (76.2 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Plastic
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details