RS Components, Ltd. Castor Wheels 2270330

Description
Low noise run SW castor w/BH,100mm 150kg
Request a Quote
Description
Low noise run SW castor w/BH,100mm 150kg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Castor Wheels - 2270330 - RS Components, Ltd.
Corby, Northants, United Kingdom
Castor Wheels
2270330
Castor Wheels 2270330
Low noise run SW castor w/BH,100mm 150kg

Low noise run SW castor w/BH,100mm 150kg

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Casters
Product Number 2270330
Product Name Castor Wheels
Wheel Type Pur
Maximum Load 331 lbs (150 kg)
Wheel Diameter 3.94 inch (100 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Castor Wheels - 149303 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 132 lbs (60 kg)
Wheel Diameter 3.94 inch (100 mm)
Wheel Width 0.9449 inch (24 mm)
View Details
Castor Wheels - 2535615 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Rubber
Maximum Load 220 lbs (100 kg)
Wheel Diameter 3.94 inch (100 mm)
View Details
Castor Wheels - 2535980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyolefin
Features Brake
Maximum Load 276 lbs (125 kg)
View Details
Castor Wheels - 2823651 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 287 lbs (130 kg)
Wheel Diameter 3.15 inch (80 mm)
Wheel Width 1.26 inch (32 mm)
View Details