Carling Technologies, Inc. Rocker Switches RA901-VB-B-9-V

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Switch, Rocker, SPST, 16A, 250V, Black (part number 50B1616) is designed for panel mounting and features a single pole, single throw (SPST) configuration. It operates in an On-None-Off manner and is non-illuminated. The switch is rated for 16A at 250V AC and is suitable for various applications, including appliances and HVAC systems. It has a mechanical and electrical life of 100,000 cycles, ensuring durability. The operating temperature range is from 32°F to 185°F (0°C to 85°C). The switch is RoHS compliant and offers multiple terminal options, including solder lugs and .250 tabs. Its robust design and international approvals make it a versatile choice for engineers seeking reliable switching solutions.

Datasheet Summary
Powered by GS/AI

The Switch, Rocker, SPST, 16A, 250V, Black (part number 50B1616) is designed for panel mounting and features a single pole, single throw (SPST) configuration. It operates in an On-None-Off manner and is non-illuminated. The switch is rated for 16A at 250V AC and is suitable for various applications, including appliances and HVAC systems. It has a mechanical and electrical life of 100,000 cycles, ensuring durability. The operating temperature range is from 32°F to 185°F (0°C to 85°C). The switch is RoHS compliant and offers multiple terminal options, including solder lugs and .250 tabs. Its robust design and international approvals make it a versatile choice for engineers seeking reliable switching solutions.

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1118-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1118-ND
Rocker Switches 432-1118-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies - 50B1616 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies
50B1616
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies 50B1616
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches
Product Number 432-1118-ND 50B1616
Product Name Rocker Switches Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination 3-Way Decorative Switch & 20A Tamper Resistant Decorative Outlet - 72232 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details