TE Connectivity Rocker Switches PRBSB1-16F-BR000

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-1986-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-1986-ND
Rocker Switches 450-1986-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Alcoswitch Te Connectivity - 85C2087 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Alcoswitch Te Connectivity
85C2087
Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Alcoswitch Te Connectivity 85C2087
SWITCH, ROCKER, SPST, 16A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:PRB Series; Contact Current AC Max:16A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, RED; Switch Operation:On-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Red; Product Range:PRB Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Rocker Switches
PRBSB1-16F-BR000
Switches - Rocker Switches PRBSB1-16F-BR000
SWITCH ROCKER SPST 16A 125V

SWITCH ROCKER SPST 16A 125V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-1986-ND 85C2087 PRBSB1-16F-BR000
Product Name Rocker Switches Switch, Rocker, Spst, 16A, 250V, Red; Switch Operation Alcoswitch Te Connectivity Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances UL Listed RoHS UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Ultra-Miniature Rocker - G13KP-YC - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Off-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
4 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details