NKK Switches Process Sealed Subminiature Pushbutton AB15AB-HA

Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Description
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AB15AB-HA is a subminiature, sealed, double-pole, double-throw pushbutton switch designed for logic-level applications, with a right-angle PCB mount and bracket. It features a .201" diameter black cap, a Nominal Operating Force of 2.55N, and a travel of 0.7mm pretravel and 0.4mm overtravel. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. It operates from -30°C to +85°C and withstands vibration up to 55Hz with 1.5mm amplitude and 50G shock. Terminals are spaced at 2.54mm x 2.54mm to conform to standard PCB grids, and the mechanism provides nonshorting break-before-make contact timing with 50,000-cycle electrical and mechanical life. The body is sealed to prevent contamination, enabling automated soldering and cleaning.

Datasheet Summary
Powered by GS/AI

The AB15AB-HA is a subminiature, sealed, double-pole, double-throw pushbutton switch designed for logic-level applications, with a right-angle PCB mount and bracket. It features a .201" diameter black cap, a Nominal Operating Force of 2.55N, and a travel of 0.7mm pretravel and 0.4mm overtravel. The switch has a contact resistance of 50 milliohms maximum, insulation resistance of 500 megohms minimum, and a dielectric strength of 500V AC for one minute. It operates from -30°C to +85°C and withstands vibration up to 55Hz with 1.5mm amplitude and 50G shock. Terminals are spaced at 2.54mm x 2.54mm to conform to standard PCB grids, and the mechanism provides nonshorting break-before-make contact timing with 50,000-cycle electrical and mechanical life. The body is sealed to prevent contamination, enabling automated soldering and cleaning.

Suppliers

Company
Product
Description
Supplier Links
Process Sealed Subminiature Pushbutton - AB15AB-HA - NKK Switches
Scottsdale, AZ, United States
Process Sealed Subminiature Pushbutton
AB15AB-HA
Process Sealed Subminiature Pushbutton AB15AB-HA
Process Sealed Subminiature Pushbuttons 0.4VA Logic Level; Process Sealed, PCB Mount Subminiature size saves space on PCBs. Specifically developed for logic-level applications. Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.

Process Sealed Subminiature Pushbuttons

  • 0.4VA Logic Level; Process Sealed, PCB Mount
  • Subminiature size saves space on PCBs.
  • Specifically developed for logic-level applications.
  • Award-winning STC contact mechanism offers benefits unavailable in conventional mechanisms: smoother, positive detent actuation, increased contact stability, and unparalleled logic-level reliability.
Supplier's Site Datasheet
Pushbutton Switches - 2300-AB15AB-HA - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Pushbutton Switches
2300-AB15AB-HA
Pushbutton Switches 2300-AB15AB-HA
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Supplier's Site Datasheet
Pushbutton Switches - AB15AB-HA - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
AB15AB-HA
Pushbutton Switches AB15AB-HA
PROCESS SEALED SUBMINIATURE PUSHBUTTON

PROCESS SEALED SUBMINIATURE PUSHBUTTON

Buy Now
Shenzhen, China
Switches - Pushbutton Switches
AB15AB-HA
Switches - Pushbutton Switches AB15AB-HA
SWITCH PUSH SPDT 0.4VA 28V

SWITCH PUSH SPDT 0.4VA 28V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
AB15AB-HA
Pushbutton Switches AB15AB-HA
Pushbutton Switches ON-(ON) .295 BLK CAP STRT BRKT PC .4VA

Pushbutton Switches ON-(ON) .295 BLK CAP STRT BRKT PC .4VA

Buy Now Datasheet

Technical Specifications

  NKK Switches New Yorker Electronics Co., Inc. Powell Electronics, Inc. Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number AB15AB-HA 2300-AB15AB-HA AB15AB-HA AB15AB-HA AB15AB-HA
Product Name Process Sealed Subminiature Pushbutton Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Round, Button Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact; On-Mom Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT)
Terminal Type Through Hole Solder Pin
Max Current Rating 0.4000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Pushbutton - AB15AP-HB - NKK Switches
Specs
Actuator Specifications Round, Button
Switch Function Momentary Contact; On-Mom
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
View Details
5 suppliers
Hardware - AT3010C24JC - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT4074J - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details
Hardware - AT3010C12JA - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details