The QMB-103-00ENN-3BA is a resettable thermal circuit breaker rated for 10 A at 125/250 V AC and 32 V DC, with a panel cutout of 15 ± 0.5 mm and a maximum panel thickness of 2.5 mm. It features a black pushbutton with white print, and is approved for UL, cUL, TUV, CCC, CE, and CSA standards. The device is RoHS compliant and mounted through a panel opening with dimensions of 15.8 mm maximum diameter and 7.6 mm diameter for the shaft.
QMB Series Thermal Circuit Breaker
Features:
Rating: 10A 125/250VAC, 32VDC
Dielectric Strength: 1500VAC / 1 Minute
Interrupting Capacity: 1000A @ 125VAC
Resettable Overload Capacity: 10x Rated Current
Insulation Resistance: 100M Ohms
Approvals: UL, cUL, TUV, CSA, CE
| Qualtek Electronics Corp. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | QMB-103-00ENN-3BA | Q899-ND |
| Product Name | QMB Series Thermal Circuit Breaker, 10A | Circuit Breakers |
| Rated AC Voltage | 125 to 250 volts | |
| Rated Current | 10 amps | 10 amps |
| Trip System Type | Thermal | Thermal |