Circuit Breaker Thermal 10A 240V AC 28V DC Push-Push Panel Mount
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Circuit Breakers | Circuit Breakers |
| Product Number | 1738101 | 486-6651-ND |
| Product Name | Thermal Breakers | Circuit Breakers |
| Number of Poles | 1 | |
| Text for Mounting | Panel mount | |
| Terminal Type | Quick Connect | |
| Manual Actuator Type | Pushbutton; Other; (Button) | Other; (Push-Push) |