Federal Signal Corporation - Industrial Signaling and Systems PS Series Push Button Stations PSEV-YM

Description
Latching contact or momentary activation depending on model “Evacuation” and “Emergency”stations available Quick reset Cover with alarm discourages tampering ADA Compliant UL and cUL Listed Features These multi-purpose, initiating devices cover a wide range of industrial and commercial applications. The Federal Signal push-button stations function like a traditional fire alarm “pull station”, providing a simple latching contact closure or momentary contact to activate emergency equipment, audible and visual signals and alarm panels. Each unit is available with or without a tamper-resistant polycarbonate cover. Covered units work to protect against physical damage to the station and to prevent false alarms without restricting use in emergency situations. When the cover is lifted to gain access to the alarm, a piercing tone sounds, calling immediate attention to the area. The piezo horn is quiet once the cover is closed. Power to the piezo alarm is provided by a battery (included). The sounder cover mounts easily over the station. The terminal block provides easy installation and maintenance. Units mount on existing single-gang electrical boxes or 4"x 4" electrical boxes with plaster ring adapters (customer supplied). Contact ratings for the Push Button Stations are 600VAC @ 3 amps and 250VDC @ 1 amp.
Request a Quote Datasheet
Description
Latching contact or momentary activation depending on model “Evacuation” and “Emergency”stations available Quick reset Cover with alarm discourages tampering ADA Compliant UL and cUL Listed Features These multi-purpose, initiating devices cover a wide range of industrial and commercial applications. The Federal Signal push-button stations function like a traditional fire alarm “pull station”, providing a simple latching contact closure or momentary contact to activate emergency equipment, audible and visual signals and alarm panels. Each unit is available with or without a tamper-resistant polycarbonate cover. Covered units work to protect against physical damage to the station and to prevent false alarms without restricting use in emergency situations. When the cover is lifted to gain access to the alarm, a piercing tone sounds, calling immediate attention to the area. The piezo horn is quiet once the cover is closed. Power to the piezo alarm is provided by a battery (included). The sounder cover mounts easily over the station. The terminal block provides easy installation and maintenance. Units mount on existing single-gang electrical boxes or 4"x 4" electrical boxes with plaster ring adapters (customer supplied). Contact ratings for the Push Button Stations are 600VAC @ 3 amps and 250VDC @ 1 amp.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PS Series Push Button Stations - PSEV-YM - Federal Signal Corporation - Industrial Signaling and Systems
University Park, IL, United States
PS Series Push Button Stations
PSEV-YM
PS Series Push Button Stations PSEV-YM
Latching contact or momentary activation depending on model “Evacuation” and “Emergency”stations available Quick reset Cover with alarm discourages tampering ADA Compliant UL and cUL Listed Features These multi-purpose, initiating devices cover a wide range of industrial and commercial applications. The Federal Signal push-button stations function like a traditional fire alarm “pull station”, providing a simple latching contact closure or momentary contact to activate emergency equipment, audible and visual signals and alarm panels. Each unit is available with or without a tamper-resistant polycarbonate cover. Covered units work to protect against physical damage to the station and to prevent false alarms without restricting use in emergency situations. When the cover is lifted to gain access to the alarm, a piercing tone sounds, calling immediate attention to the area. The piezo horn is quiet once the cover is closed. Power to the piezo alarm is provided by a battery (included). The sounder cover mounts easily over the station. The terminal block provides easy installation and maintenance. Units mount on existing single-gang electrical boxes or 4"x 4" electrical boxes with plaster ring adapters (customer supplied). Contact ratings for the Push Button Stations are 600VAC @ 3 amps and 250VDC @ 1 amp.
  • Latching contact or momentary activation depending on model
  • “Evacuation” and “Emergency”stations available
  • Quick reset
  • Cover with alarm discourages tampering
  • ADA Compliant
  • UL and cUL Listed

Features

These multi-purpose, initiating devices cover a wide range of industrial and commercial applications. The Federal Signal push-button stations function like a traditional fire alarm “pull station”, providing a simple latching contact closure or momentary contact to activate emergency equipment, audible and visual signals and alarm panels.

Each unit is available with or without a tamper-resistant polycarbonate cover. Covered units work to protect against physical damage to the station and to prevent false alarms without restricting use in emergency situations. When the cover is lifted to gain access to the alarm, a piercing tone sounds, calling immediate attention to the area. The piezo horn is quiet once the cover is closed. Power to the piezo alarm is provided by a battery (included). The sounder cover mounts easily over the station.

The terminal block provides easy installation and maintenance. Units mount on existing single-gang electrical boxes or 4"x 4" electrical boxes with plaster ring adapters (customer supplied).

Contact ratings for the Push Button Stations are 600VAC @ 3 amps and 250VDC @ 1 amp.

Supplier's Site Datasheet

Technical Specifications

  Federal Signal Corporation - Industrial Signaling and Systems
Product Category Pushbutton Switches
Product Number PSEV-YM
Product Name PS Series Push Button Stations
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

PS Series Push Button Stations - PSEVSC-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
PS Series Push Button Stations - PSEV-Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:4.9 in (124.5 mm), x Width:3 in (83 mm)
Features Is UL listed
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-N-Y-1-FNN-00-4 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details