Capital Lighting, Inc. 5952-126 Bathroom Fixtures-Two Lights 797770

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath bar
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath bar

Suppliers

Company
Product
Description
Supplier Links
5952-126 Bathroom Fixtures-Two Lights - 797770 - Capital Lighting, Inc.
Columbus, OH, USA
5952-126 Bathroom Fixtures-Two Lights
797770
5952-126 Bathroom Fixtures-Two Lights 797770
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Belcaro Walnut Product Name: Two Light Bath bar

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Belcaro Walnut
Product Name: Two Light Bath bar

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797770
Product Name 5952-126 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details