Capital Lighting, Inc. 6770-301 Sconces-Pocket 797769

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Wall Sconce Glass: Ivory Cloud
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Wall Sconce Glass: Ivory Cloud

Suppliers

Company
Product
Description
Supplier Links
6770-301 Sconces-Pocket - 797769 - Capital Lighting, Inc.
Columbus, OH, USA
6770-301 Sconces-Pocket
797769
6770-301 Sconces-Pocket 797769
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 17.75 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Castlewood Walnut Product Name: One Light Wall Sconce Glass: Ivory Cloud

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 17.75
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Castlewood Walnut
Product Name: One Light Wall Sconce
Glass: Ivory Cloud

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 797769
Product Name 6770-301 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318134 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details