Capital Lighting, Inc. 2754NI Pendants-Bowl Style 796813

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Brushed Nickel Weight: 16 Product Name: Four Light Inverted Pendant UPC: 783927030359 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Brushed Nickel Weight: 16 Product Name: Four Light Inverted Pendant UPC: 783927030359 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
2754NI Pendants-Bowl Style - 796813 - Capital Lighting, Inc.
Columbus, OH, USA
2754NI Pendants-Bowl Style
796813
2754NI Pendants-Bowl Style 796813
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 24.00 Bulb Type: Medium Qty: 4 Wattage: 150 Finish: Brushed Nickel Weight: 16 Product Name: Four Light Inverted Pendant UPC: 783927030359 Category: Inverted Pendant Glass: Satin-Etched White Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 24.00
Bulb
Type: Medium
Qty: 4
Wattage: 150
Finish: Brushed Nickel
Weight: 16
Product Name: Four Light Inverted Pendant
UPC: 783927030359
Category: Inverted Pendant
Glass: Satin-Etched White
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 796813
Product Name 2754NI Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details