Capital Lighting, Inc. P2612-46 Fans-Light Kits 786226

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Ceiling Fan UPC: 785247120444 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Ceiling Fan UPC: 785247120444 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

Suppliers

Company
Product
Description
Supplier Links
P2612-46 Fans-Light Kits - 786226 - Capital Lighting, Inc.
Columbus, OH, USA
P2612-46 Fans-Light Kits
786226
P2612-46 Fans-Light Kits 786226
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 6.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Weathered Bronze Product Name: Three Light Ceiling Fan UPC: 785247120444 Category: Ceiling Fans Glass: Alabaster Style Safety Rating: Ul

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 6.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Weathered Bronze
Product Name: Three Light Ceiling Fan
UPC: 785247120444
Category: Ceiling Fans
Glass: Alabaster Style
Safety Rating: Ul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 786226
Product Name P2612-46 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details