Capital Lighting, Inc. 4258OB Foyer/Hall Lanterns-Open Frame 780286

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Olde Bronze Product Name: Eight Light Foyer Fixture Category: Foyer Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Olde Bronze Product Name: Eight Light Foyer Fixture Category: Foyer Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4258OB Foyer/Hall Lanterns-Open Frame - 780286 - Capital Lighting, Inc.
Columbus, OH, USA
4258OB Foyer/Hall Lanterns-Open Frame
780286
4258OB Foyer/Hall Lanterns-Open Frame 780286
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 43.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Olde Bronze Product Name: Eight Light Foyer Fixture Category: Foyer Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 5.5`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Olde Bronze
Product Name: Eight Light Foyer Fixture
Category: Foyer
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 5.5`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 780286
Product Name 4258OB Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details