Capital Lighting, Inc. NY1180B Exterior -Hanging 776254

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 38 Product Name: Four Light Outdoor Hanging UPC: 611728008966 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 38 Product Name: Four Light Outdoor Hanging UPC: 611728008966 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
NY1180B Exterior -Hanging - 776254 - Capital Lighting, Inc.
Columbus, OH, USA
NY1180B Exterior -Hanging
776254
NY1180B Exterior -Hanging 776254
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 26.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Polished Brass Weight: 38 Product Name: Four Light Outdoor Hanging UPC: 611728008966 Category: Outdoor Glass: Clear Beveled Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 26.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Polished Brass
Weight: 38
Product Name: Four Light Outdoor Hanging
UPC: 611728008966
Category: Outdoor
Glass: Clear Beveled
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 776254
Product Name NY1180B Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details