Capital Lighting, Inc. BH-7WO-RB Exterior -Hanging 770888

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
BH-7WO-RB Exterior -Hanging - 770888 - Capital Lighting, Inc.
Columbus, OH, USA
BH-7WO-RB Exterior -Hanging
770888
BH-7WO-RB Exterior -Hanging 770888
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 12.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rustic Brown Product Name: One Light Pendant Glass: White Opalescent Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 12.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rustic Brown
Product Name: One Light Pendant
Glass: White Opalescent
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 770888
Product Name BH-7WO-RB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details