Capital Lighting, Inc. 3763-34 Sconces-Quad plus 769662

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Length 28.00 Extension: 10 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: French Provincial Product Name: Five Light wall bracket UPC: 771857021592 Category: Wall Brackets
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Length 28.00 Extension: 10 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: French Provincial Product Name: Five Light wall bracket UPC: 771857021592 Category: Wall Brackets

Suppliers

Company
Product
Description
Supplier Links
3763-34 Sconces-Quad plus - 769662 - Capital Lighting, Inc.
Columbus, OH, USA
3763-34 Sconces-Quad plus
769662
3763-34 Sconces-Quad plus 769662
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.00 Length 28.00 Extension: 10 Bulb Type: E12 Candelabra Qty: 5 Wattage: 60 Finish: French Provincial Product Name: Five Light wall bracket UPC: 771857021592 Category: Wall Brackets

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.00
Length 28.00
Extension: 10
Bulb
Type: E12 Candelabra
Qty: 5
Wattage: 60
Finish: French Provincial
Product Name: Five Light wall bracket
UPC: 771857021592
Category: Wall Brackets

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 769662
Product Name 3763-34 Sconces-Quad plus
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details