PRODUCT DETAILS / SPECS
Width/Dia: 28.50
Height: 28.50
Bulb
Type: Medium
Qty: 9
Wattage: 100
Finish: Light Gold
Weight: 22.05
Product Name: Nine Light Chandelier
UPC: 783209016200
Category: Multi-Tier Chandelier
Glass: Latte
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 768019 |
| Product Name | 11675LTLG Mid. Chandeliers-Glass Up |
| Application | Residential |