Capital Lighting, Inc. P5520-31 Exterior -Hanging 765753

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 16.5 Product Name: Three Light Hanging Lantern UPC: 785247123100 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 16.5 Product Name: Three Light Hanging Lantern UPC: 785247123100 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P5520-31 Exterior -Hanging - 765753 - Capital Lighting, Inc.
Columbus, OH, USA
P5520-31 Exterior -Hanging
765753
P5520-31 Exterior -Hanging 765753
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.25 Length 24.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 16.5 Product Name: Three Light Hanging Lantern UPC: 785247123100 Category: Outdoor Glass: Clear Seeded Safety Rating: Ul Cul Safety Listing: Damp Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.25
Length 24.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 16.5
Product Name: Three Light Hanging Lantern
UPC: 785247123100
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ul Cul
Safety Listing: Damp
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765753
Product Name P5520-31 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details