Capital Lighting, Inc. P3573-13 Pendants-Bowl Style 765744

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Foyer UPC: 785247357321 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Foyer UPC: 785247357321 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P3573-13 Pendants-Bowl Style - 765744 - Capital Lighting, Inc.
Columbus, OH, USA
P3573-13 Pendants-Bowl Style
765744
P3573-13 Pendants-Bowl Style 765744
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 17.00 Length 17.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Steel Weight: 9 Product Name: Three Light Foyer UPC: 785247357321 Category: Hall & Foyer Glass: Satin White Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 17.00
Length 17.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Steel
Weight: 9
Product Name: Three Light Foyer
UPC: 785247357321
Category: Hall & Foyer
Glass: Satin White
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765744
Product Name P3573-13 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2790911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details