Capital Lighting, Inc. P3158-86EBWB Bathroom Fixtures-Two Lights 765045

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Burnished Chestnut Weight: 9 Product Name: Two Light Bath Bracket UPC: 785247128211 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Burnished Chestnut Weight: 9 Product Name: Two Light Bath Bracket UPC: 785247128211 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P3158-86EBWB Bathroom Fixtures-Two Lights - 765045 - Capital Lighting, Inc.
Columbus, OH, USA
P3158-86EBWB Bathroom Fixtures-Two Lights
765045
P3158-86EBWB Bathroom Fixtures-Two Lights 765045
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 9.00 Extension: 9 Bulb Type: CFL Qty: 2 Wattage: 13 Finish: Burnished Chestnut Weight: 9 Product Name: Two Light Bath Bracket UPC: 785247128211 Category: Bath & Vanity Glass: Antique Alabaster Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 9.00
Extension: 9
Bulb
Type: CFL
Qty: 2
Wattage: 13
Finish: Burnished Chestnut
Weight: 9
Product Name: Two Light Bath Bracket
UPC: 785247128211
Category: Bath & Vanity
Glass: Antique Alabaster
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 765045
Product Name P3158-86EBWB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details