Capital Lighting, Inc. P4067-33 Mid. Chandeliers-Glass Up 762193

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 15 Product Name: Three Light Chandelier UPC: 785247406722 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 15 Product Name: Three Light Chandelier UPC: 785247406722 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4067-33 Mid. Chandeliers-Glass Up - 762193 - Capital Lighting, Inc.
Columbus, OH, USA
P4067-33 Mid. Chandeliers-Glass Up
762193
P4067-33 Mid. Chandeliers-Glass Up 762193
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 21.50 Length 21.50 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Cobblestone Weight: 15 Product Name: Three Light Chandelier UPC: 785247406722 Category: Chandeliers Glass: Swirled Alabaster Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 21.50
Length 21.50
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Cobblestone
Weight: 15
Product Name: Three Light Chandelier
UPC: 785247406722
Category: Chandeliers
Glass: Swirled Alabaster
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 762193
Product Name P4067-33 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details