Capital Lighting, Inc. 6202CH Sconces-Single Glass 761073

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927119719 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927119719 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

Suppliers

Company
Product
Description
Supplier Links
6202CH Sconces-Single Glass - 761073 - Capital Lighting, Inc.
Columbus, OH, USA
6202CH Sconces-Single Glass
761073
6202CH Sconces-Single Glass 761073
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.00 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 2.5 Product Name: One Light Wall Fixture UPC: 783927119719 Category: Wall Fixtures Glass: Satin-Etched Cased Opal Shipped Via: UPS Safety Rating: cUL

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.00
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 2.5
Product Name: One Light Wall Fixture
UPC: 783927119719
Category: Wall Fixtures
Glass: Satin-Etched Cased Opal
Shipped Via: UPS
Safety Rating: cUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 761073
Product Name 6202CH Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details