Capital Lighting, Inc. 69045 Semi-Flush Mts.-Bowl Style 743846

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze w/ Gold Accent Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927138468 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze w/ Gold Accent Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927138468 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

Suppliers

Company
Product
Description
Supplier Links
69045 Semi-Flush Mts.-Bowl Style - 743846 - Capital Lighting, Inc.
Columbus, OH, USA
69045 Semi-Flush Mts.-Bowl Style
743846
69045 Semi-Flush Mts.-Bowl Style 743846
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 10.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Tannery Bronze w/ Gold Accent Weight: 5.5 Product Name: Three Light Semi Flush UPC: 783927138468 Category: Semi-Flush Shipped Via: UPS Safety Rating: cULP

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 10.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Tannery Bronze w/ Gold Accent
Weight: 5.5
Product Name: Three Light Semi Flush
UPC: 783927138468
Category: Semi-Flush
Shipped Via: UPS
Safety Rating: cULP

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 743846
Product Name 69045 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863964 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 148mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details