Capital Lighting, Inc. 8054/5 Mid. Chandeliers-Candle 740171

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119805450 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119805450 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
8054/5 Mid. Chandeliers-Candle - 740171 - Capital Lighting, Inc.
Columbus, OH, USA
8054/5 Mid. Chandeliers-Candle
740171
8054/5 Mid. Chandeliers-Candle 740171
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Deep Rust Weight: 9 Product Name: Five Light Chandelier UPC: 748119805450 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Deep Rust
Weight: 9
Product Name: Five Light Chandelier
UPC: 748119805450
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 740171
Product Name 8054/5 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details