Capital Lighting, Inc. 1273-RP Exterior -Wall Mount 712259

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.25 Length 25.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Product Name: One Light Wall lantern UPC: 46335863439 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.25 Length 25.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Product Name: One Light Wall lantern UPC: 46335863439 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

Suppliers

Company
Product
Description
Supplier Links
1273-RP Exterior -Wall Mount - 712259 - Capital Lighting, Inc.
Columbus, OH, USA
1273-RP Exterior -Wall Mount
712259
1273-RP Exterior -Wall Mount 712259
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 25.25 Length 25.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Rust Patina Product Name: One Light Wall lantern UPC: 46335863439 Category: Wall Lantern Glass: Clear Shipped Via: UPS Oversize Safety Listing: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 25.25
Length 25.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Rust Patina
Product Name: One Light Wall lantern
UPC: 46335863439
Category: Wall Lantern
Glass: Clear
Shipped Via: UPS Oversize
Safety Listing: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 712259
Product Name 1273-RP Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details