Capital Lighting, Inc. P4566-102 Mid. Chandeliers-Drum Shades 709541

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Roasted Java Product Name: Five Light Chandelier UPC: 785247137008 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Roasted Java Product Name: Five Light Chandelier UPC: 785247137008 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4566-102 Mid. Chandeliers-Drum Shades - 709541 - Capital Lighting, Inc.
Columbus, OH, USA
P4566-102 Mid. Chandeliers-Drum Shades
709541
P4566-102 Mid. Chandeliers-Drum Shades 709541
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 22.50 Length 22.50 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Roasted Java Product Name: Five Light Chandelier UPC: 785247137008 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 22.50
Length 22.50
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Roasted Java
Product Name: Five Light Chandelier
UPC: 785247137008
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 709541
Product Name P4566-102 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details