Capital Lighting, Inc. 2849-12-53 Semi-Flush Mts.-Bowl Style 705745

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oxidized Copper Product Name: Two Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo Safety Listing: Dry Blade type: Combo1
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oxidized Copper Product Name: Two Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo Safety Listing: Dry Blade type: Combo1

Suppliers

Company
Product
Description
Supplier Links
2849-12-53 Semi-Flush Mts.-Bowl Style - 705745 - Capital Lighting, Inc.
Columbus, OH, USA
2849-12-53 Semi-Flush Mts.-Bowl Style
705745
2849-12-53 Semi-Flush Mts.-Bowl Style 705745
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.75 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Oxidized Copper Product Name: Two Light Dual Mount Category: Dual Mount Glass: Antique Amber Scavo Safety Listing: Dry Blade type: Combo1

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.75
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Oxidized Copper
Product Name: Two Light Dual Mount
Category: Dual Mount
Glass: Antique Amber Scavo
Safety Listing: Dry
Blade type: Combo1

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 705745
Product Name 2849-12-53 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details