Capital Lighting, Inc. 60-350 Bathroom Fixtures-Three Lights 702127

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Vanity UPC: 045923603501 Category: Vanity Glass: Alabaster
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Vanity UPC: 045923603501 Category: Vanity Glass: Alabaster

Suppliers

Company
Product
Description
Supplier Links
60-350 Bathroom Fixtures-Three Lights - 702127 - Capital Lighting, Inc.
Columbus, OH, USA
60-350 Bathroom Fixtures-Three Lights
702127
60-350 Bathroom Fixtures-Three Lights 702127
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 6.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Brass Product Name: Three Light Vanity UPC: 045923603501 Category: Vanity Glass: Alabaster

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 6.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Brass
Product Name: Three Light Vanity
UPC: 045923603501
Category: Vanity
Glass: Alabaster

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 702127
Product Name 60-350 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details