Capital Lighting, Inc. 44625BLE-962 Sconces-Single Glass 697438

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652446054 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652446054 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``

Suppliers

Company
Product
Description
Supplier Links
44625BLE-962 Sconces-Single Glass - 697438 - Capital Lighting, Inc.
Columbus, OH, USA
44625BLE-962 Sconces-Single Glass
697438
44625BLE-962 Sconces-Single Glass 697438
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 7.75 Length 7.75 Extension: 8.25 Bulb Type: GU24 Qty: 1 Wattage: 13 Finish: Brushed Nickel Product Name: One Light Wall/Bath UPC: 785652446054 Category: Wall - Bath Lighting Glass: Satin Etched Connection: Wall / Bath Safety Rating: UL/cUL Safety Listing: Damp Canopy: D:5 1/2`` DP:1 1/8`` Chain: 6.5`` Wire: 6.5``

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 7.75
Length 7.75
Extension: 8.25
Bulb
Type: GU24
Qty: 1
Wattage: 13
Finish: Brushed Nickel
Product Name: One Light Wall/Bath
UPC: 785652446054
Category: Wall - Bath Lighting
Glass: Satin Etched
Connection: Wall / Bath
Safety Rating: UL/cUL
Safety Listing: Damp
Canopy: D:5 1/2`` DP:1 1/8``
Chain: 6.5``
Wire: 6.5``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 697438
Product Name 44625BLE-962 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details