Capital Lighting, Inc. 9422BB Exterior -Wall Mount 696868

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Post Mount Glass: Clear Hammered
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Post Mount Glass: Clear Hammered

Suppliers

Company
Product
Description
Supplier Links
9422BB Exterior -Wall Mount - 696868 - Capital Lighting, Inc.
Columbus, OH, USA
9422BB Exterior -Wall Mount
696868
9422BB Exterior -Wall Mount 696868
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 37.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Burnished Bronze Product Name: Two Light Outdoor Post Mount Glass: Clear Hammered

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Burnished Bronze
Product Name: Two Light Outdoor Post Mount
Glass: Clear Hammered

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 696868
Product Name 9422BB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details