Capital Lighting, Inc. 9866 Lamps-Table Lamps 695177

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
9866 Lamps-Table Lamps - 695177 - Capital Lighting, Inc.
Columbus, OH, USA
9866 Lamps-Table Lamps
695177
9866 Lamps-Table Lamps 695177
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 34.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: New Copper Product Name: One Light Table Lamp Category: Table Lamp

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 34.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: New Copper
Product Name: One Light Table Lamp
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 695177
Product Name 9866 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details