Capital Lighting, Inc. F2479/8+4OBZ Large Chandeliers-Candle 694068

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 45.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oxidized Bronze Weight: 52.8 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817393033 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 45.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oxidized Bronze Weight: 52.8 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817393033 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda

Suppliers

Company
Product
Description
Supplier Links
F2479/8+4OBZ Large Chandeliers-Candle - 694068 - Capital Lighting, Inc.
Columbus, OH, USA
F2479/8+4OBZ Large Chandeliers-Candle
694068
F2479/8+4OBZ Large Chandeliers-Candle 694068
PRODUCT DETAILS / SPECS Width/Dia: 36.50 Height: 45.75 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: Oxidized Bronze Weight: 52.8 Product Name: 12 Light Multi-Tier Chandelier UPC: 014817393033 Category: Chandeliers Shipped Via: Truck Safety Rating: UL Safety Listing: Dry Canopy: 5.5``Rd Chain: 84`` Wire: 240`` Designer: Miranda

PRODUCT DETAILS / SPECS
Width/Dia: 36.50
Height: 45.75
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: Oxidized Bronze
Weight: 52.8
Product Name: 12 Light Multi-Tier Chandelier
UPC: 014817393033
Category: Chandeliers
Shipped Via: Truck
Safety Rating: UL
Safety Listing: Dry
Canopy: 5.5``Rd
Chain: 84``
Wire: 240``
Designer: Miranda

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 694068
Product Name F2479/8+4OBZ Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details