PRODUCT DETAILS / SPECS
Width/Dia: 52.00
Bulb
Finish: Silver
Weight: 33
Product Name: 52`` Ceiling Fan With Wall Control
Category: Ceiling Fan
Safety Rating: UL
Safety Listing: Indoor
Motor size: 125x30
Manufacturer's Warranty: Limited Lifetime
Blade span: 52
Electricity Use: 31
Speeds: 7 Speed
Optional Control: RC400 - Seven Fan Speeds, Forward / Reverse Remote Control with Wall Mount
Reverse Air: Yes
Airflow Efficienty: 193
Airflow Efficienty: 6000
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Ceiling Fans |
| Product Number | 692307 |
| Product Name | F823-SL Fans-Ceiling Fans |