Hunter Fan Company Bar Harbor™ - 52" 23277

Description
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 4096 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Wet-rated for use in convered and uncovered applications
Description
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 4096 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Wet-rated for use in convered and uncovered applications

Suppliers

Company
Product
Description
Supplier Links
Bar Harbor™ - 52" - 23277 - Hunter Fan Company
Memphis, TN, USA
Bar Harbor™ - 52"
23277
Bar Harbor™ - 52" 23277
Traditional Outdoors Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs! Brushed Nickel Finish Motor Type: WhisperWind® Motor Number of Bulbs: 2 Candelabra bulb(s) Bulbs Included Number of Blades: 5 2 Position Mounting 3 Speeds CFM High: 4096 Bulb Watts: 60W Light fixture included Limited Lifetime Warranty Wet-rated for use in convered and uncovered applications

Traditional

Outdoors

Hunter combines 19th century craftsmanship with 21st century design and technology to create ceiling fans of unmatched quality, style, and whisper-quiet performance. Using the finest materials to create stylish designs, Hunter ceiling fans work beautifully in today’s homes and can save up to 47% on cooling costs!


  • Brushed Nickel Finish
  • Motor Type: WhisperWind® Motor
  • Number of Bulbs: 2 Candelabra bulb(s)
  • Bulbs Included
  • Number of Blades: 5
  • 2 Position Mounting
  • 3 Speeds
  • CFM High: 4096
  • Bulb Watts: 60W
  • Light fixture included
  • Limited Lifetime Warranty
  • Wet-rated for use in convered and uncovered applications
Supplier's Site

Technical Specifications

  Hunter Fan Company
Product Category Ceiling Fans
Product Number 23277
Product Name Bar Harbor™ - 52"
Unlock Full Specs
to access all available technical data

Similar Products