Capital Lighting, Inc. E21800-20PC Flush Mounts-Bowl Style 690341

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Flush Mount UPC: 845094032649 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Flush Mount UPC: 845094032649 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E21800-20PC Flush Mounts-Bowl Style - 690341 - Capital Lighting, Inc.
Columbus, OH, USA
E21800-20PC Flush Mounts-Bowl Style
690341
E21800-20PC Flush Mounts-Bowl Style 690341
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 5.50 Bulb Type: G9 T4 Qty: 4 Wattage: 40 Finish: Polished Chrome Weight: 6.6 Product Name: Four Light Flush Mount UPC: 845094032649 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 5.50
Bulb
Type: G9 T4
Qty: 4
Wattage: 40
Finish: Polished Chrome
Weight: 6.6
Product Name: Four Light Flush Mount
UPC: 845094032649
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 690341
Product Name E21800-20PC Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details