Capital Lighting, Inc. 1465FI-LED Exterior -Wall Mount 685753

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146547 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146547 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
1465FI-LED Exterior -Wall Mount - 685753 - Capital Lighting, Inc.
Columbus, OH, USA
1465FI-LED Exterior -Wall Mount
685753
1465FI-LED Exterior -Wall Mount 685753
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 14.75 Extension: 12 Bulb Type: LED Qty: 1 Wattage: 5 Finish: Forged Iron Weight: 10 Product Name: One Light Outdoor Fixture UPC: 640665146547 Category: Outdoor Glass: Honey Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 14.75
Extension: 12
Bulb
Type: LED
Qty: 1
Wattage: 5
Finish: Forged Iron
Weight: 10
Product Name: One Light Outdoor Fixture
UPC: 640665146547
Category: Outdoor
Glass: Honey Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 685753
Product Name 1465FI-LED Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details