Capital Lighting, Inc. F2810 Pendants-Other 673615

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Bulb Finish: Ivory Weight: 16.98 UPC: 742546093435 Category: Shade
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Bulb Finish: Ivory Weight: 16.98 UPC: 742546093435 Category: Shade

Suppliers

Company
Product
Description
Supplier Links
F2810 Pendants-Other - 673615 - Capital Lighting, Inc.
Columbus, OH, USA
F2810 Pendants-Other
673615
F2810 Pendants-Other 673615
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 8.00 Bulb Finish: Ivory Weight: 16.98 UPC: 742546093435 Category: Shade

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 8.00
Bulb
Finish: Ivory
Weight: 16.98
UPC: 742546093435
Category: Shade

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 673615
Product Name F2810 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details