Capital Lighting, Inc. 91068MRAC Mini Pendants-Rod 668881

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Acorn Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209007109 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Acorn Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209007109 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
91068MRAC Mini Pendants-Rod - 668881 - Capital Lighting, Inc.
Columbus, OH, USA
91068MRAC Mini Pendants-Rod
668881
91068MRAC Mini Pendants-Rod 668881
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 22.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Acorn Weight: 2.2 Product Name: One Light Mini Pendant UPC: 783209007109 Category: Mini Pendant Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 22.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Acorn
Weight: 2.2
Product Name: One Light Mini Pendant
UPC: 783209007109
Category: Mini Pendant
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 668881
Product Name 91068MRAC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details