Capital Lighting, Inc. 117162 Lamps-Floor Lamps 667467

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 68.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Floor Lamp Category: Floor Lamps
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 68.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Floor Lamp Category: Floor Lamps

Suppliers

Company
Product
Description
Supplier Links
117162 Lamps-Floor Lamps - 667467 - Capital Lighting, Inc.
Columbus, OH, USA
117162 Lamps-Floor Lamps
667467
117162 Lamps-Floor Lamps 667467
PRODUCT DETAILS / SPECS Width/Dia: 20.50 Height: 68.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Nickel Product Name: Three Light Floor Lamp Category: Floor Lamps

PRODUCT DETAILS / SPECS
Width/Dia: 20.50
Height: 68.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Nickel
Product Name: Three Light Floor Lamp
Category: Floor Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 667467
Product Name 117162 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details